GMNA - GM9676P

Procedure for Qualifying Quick - Connector Fittings for Vapor Fuel Liner

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2018
Status: inactive
Page Count: 5
scope:

This procedure defines the minimum requirements for quick connectors in low pressure, vacuum, and vent lines for flexible tubing systems. The specification applies to automotive and light truck gasoline and diesel systems, with operating pressures and vacuums generally of 70 kPa (10 psi) with the lines and connectors routed such that the continuous operating temperature exposure is less than 100 C (212 degrees F). Other documents which describes the performance and dimensional requirements of the assemblies utilizing these quick connectors are specification GM6406M and GM6264M.

RESTRICTED AND REPORTABLE CHEMICALS (GM100M). all materials supplied to this specification must comply with the requirements listed in GM1000M, "Restricted and Reportable Chemicals."

Document History

GM9676P
May 1, 2018
Procedure for Qualifying Quick - Connector Fittings for Vapor Fuel Liner
This procedure defines the minimum requirements for quick connectors in low pressure, vacuum, and vent lines for flexible tubing systems. The specification applies to automotive and light truck...
September 1, 1997
Procedure for Qualifying Quick - Connector Fittings for Vapor Fuel Line
1 SCOPE. This procedure defines the minimum requirements for quick connectors in low pressure, vacuum, and vent lines for flexible tubing systems. The specification applies to automotive and light...
July 1, 1995
Procedure for Qualifying Quick - Connector Fittings for Vapor Fuel Liner
A description is not available for this item.

References

Advertisement