ETSI - TS 100 392-3-15
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 15: Transport layer independent Additional Network Feature, Mobility Management (ANF-ISIMM)
| Organization: | ETSI |
| Publication Date: | 1 May 2018 |
| Status: | inactive |
| Page Count: | 384 |
scope:
The present document defines the mobility management of interworking at the Inter-System Interface (ISI) for Terrestrial Trunked Radio (TETRA) system supporting Voice plus Data (V+D). The TETRA V+D Inter-working - basic operation part defines the Inter-System Interface (ISI) between the SwMIs as specified in the following sub-parts:
• Transport layer independent, General design [i.5].
• General design, PSS1 over E.1 [13].
• General design, SIP/IP [14].
• Transport layer independent Additional Network Feature Individual Call (ANF-ISIIC) [9].
• Transport layer independent Additional Network Feature Group Call (ANF-ISIGC) [10].
• Transport layer independent Additional Network Feature Short Data Service (ANF-ISISDS) [i.2].
• Transport layer independent Additional Network Feature, Mobility Management (ANF-ISIMM) [i.3].
• Generic Speech Format Implementation [i.4].
NOTE: These TSs are produced in analogy with the Recommendation ITU-T I.130 [4].
The present document contains the ANF-ISIMM part. The ANF-ISIMM part defines additional Mobility Management (MM) services to the SwMIs. If supported, the ANF-ISIMM services complement the intra-SwMI-MM, authentication and key management services. In support of these, the ANF-ISIMM enables the invocation and operation of these services between the SwMIs over the ISI. Thus, ANF-ISIMM offers the following services:
• Migration and restricted migration.
• Individual subscriber and group profile update.
• Supplementary Service profile update.
• De-registration.
• Group attachment/detachmen
• Linked group attachment/detachmen
• Individual subscriber and group database recovery.
• Authentication, one-directionally or mutually between the individual subscriber and the home SwMI.
• Over-The-Air-Re-keyi
For the following service are only included in the stage 1 descriptions:
• Group Linking/unlinking.
• GTSI attachment/detachmen
Document History