DOD - SMD 5962-93158

MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±12 VOLT, TRIPLE CHANNEL, DC-DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 21 May 2018
Status: active
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes

Document History

July 22, 2022
MICROCIRCUIT, HYBRID, LINEAR, +5 and ±12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
SMD 5962-93158
May 21, 2018
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±12 VOLT, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 17, 2011
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 6, 2008
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 1, 2006
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 24, 2000
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
June 23, 1993
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC-DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement