DS/ISO 8571-4 TILL�G 2

Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification - Amendment 2: Overlapped access

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 October 1993
Status: active
Page Count: 98
ICS Code (Presentation layer): 35.100.60
scope:

ISO 8571-4 consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which supports the external file service; c) the definition (in section five) of the abstract syntax required to convey the file protocol control information; d) the conformance requirements to be met by implementors of this protocol (in section six). AMENDMENT 2 describes the overlapped access facility.

Document History

DS/ISO 8571-4 TILL�G 2
October 27, 1993
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification - Amendment 2: Overlapped access
ISO 8571-4 consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which...
October 27, 1993
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification - Amendment 1: Filestore Management
ISO 8571-4 consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which...
October 31, 1989
Information processing systems - Open systems interconnection - File transfer, access and management - Part 4: File Protocol Specification
The standard consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which...
Advertisement