DS/ISO 8571-4

Information processing systems - Open systems interconnection - File transfer, access and management - Part 4: File Protocol Specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 October 1989
Status: active
Page Count: 105
ICS Code (Presentation layer): 35.100.60
scope:

The standard consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which supports the external file service; c) the definition (in section five) of the abstract syntax required to convey the file protocol control information; d) the conformance requirements to be met by implementors of this protocol (in section six).

Document History

October 27, 1993
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification - Amendment 2: Overlapped access
ISO 8571-4 consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which...
October 27, 1993
Information processing systems - Open Systems Interconnection - File Transfer, Access and Management - Part 4: File Protocol Specification - Amendment 1: Filestore Management
ISO 8571-4 consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which...
DS/ISO 8571-4
October 31, 1989
Information processing systems - Open systems interconnection - File transfer, access and management - Part 4: File Protocol Specification
The standard consists of four main sections: a) the basic protocol (in sections two and three), which supports the internal file service; b) the error recovery protocol (in section four), which...
Advertisement