DSF/FPREN ISO 11298-3

Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes (ISO/FDIS 11298-3:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 28
ICS Code (Plastics fittings): 23.040.45
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 11298, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which transport water intended for human consumption, including raw water intake pipelines. It applies to pipes and fittings, as manufactured, as well as to the installed lining system. It is applicable to polyethylene (PE) pipe for both independent and interactive pressure pipe liners as well as associated fittings and joints for the construction of the lining system. It is applicable to PE pipes, fittings and assemblies intended to be used at an operating temperature of 20 °C as the reference temperature. NOTE - For applications operating at constant temperatures greater than 20 °C and up to 40 °C, see Annex A of ISO 4427-1:2007.

Document History

October 15, 2018
Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes (ISO 11298-3:2018)
This document, in conjunction with ISO 11298‑1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which transport...
August 11, 2011
Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes
ISO 11298-3:2010, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which...
Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes (ISO/DIS 11298-3:2017)
This part of ISO 11298, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which...
DSF/FPREN ISO 11298-3
Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes (ISO/FDIS 11298-3:2018)
This part of ISO 11298, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which...
Plastics piping systems for renovation of underground water supply networks - Part 3: Lining with close-fit pipes (ISO 11298-3:2010)
This part of ISO 11298, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which...
Advertisement