DS/EN ISO 11298-3

Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes

inactive
Organization: DS
Publication Date: 11 August 2011
Status: inactive
Page Count: 30
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

ISO 11298-3:2010, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which transport water intended for human consumption, including raw water intake pipelines. It is applicable to polyethylene (PE) pipe for both independent and interactive pressure pipe liners as well as associated fittings and joints for the construction of the lining system.

Document History

October 15, 2018
Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes (ISO 11298-3:2018)
This document, in conjunction with ISO 11298‑1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which transport...
DS/EN ISO 11298-3
August 11, 2011
Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes
ISO 11298-3:2010, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which...
Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes (ISO/DIS 11298-3:2017)
This part of ISO 11298, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which...
Plastics piping systems for renovation of underground water supply networks – Part 3: Lining with close-fit pipes (ISO/FDIS 11298-3:2018)
This part of ISO 11298, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which...
Plastics piping systems for renovation of underground water supply networks - Part 3: Lining with close-fit pipes (ISO 11298-3:2010)
This part of ISO 11298, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which...
Advertisement