DSF/FPREN 50549-1

Requirements for generating plants to be connected in parallel with distribution networks – Part 1-1: Connection to a LV distribution network – Generating plants up to and including Type A

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 73
ICS Code (Generators): 29.160.20
scope:

These standards provide technical requirements for the connection of generating plants up to and including Type A (-1-1)/ Type B (-1-2) which can be operated in parallel with a public LV distribution network. They are intended to be used as a technical reference for connection agreements between DNOs and electricity producers and to demonstrate compliance with COMMISSION REGULATION (EU) 2016/631 (Requirements for Generators).

Document History

April 24, 2019
Requirements for generating plants to be connected in parallel with distribution networks – Part 1: Connection to a LV distribution network – Generating plants up to and including Type B
These standards provide technical requirements for the connection of generating plants up to and including Type A (-1-1)/ Type B (-1-2) which can be operated in parallel with a public LV distribution...
February 4, 2019
Requirements for generating plants to be connected in parallel with distribution networks – Part 1: Connection to a LV distribution network – Generating plants up to and including Type B
These standards provide technical requirements for the connection of generating plants up to and including Type A (-1-1)/ Type B (-1-2) which can be operated in parallel with a public LV distribution...
DSF/FPREN 50549-1
Requirements for generating plants to be connected in parallel with distribution networks – Part 1-1: Connection to a LV distribution network – Generating plants up to and including Type A
These standards provide technical requirements for the connection of generating plants up to and including Type A (-1-1)/ Type B (-1-2) which can be operated in parallel with a public LV distribution...
Requirements for generating plants to be connected in parallel with distribution networks – Part 1: Connection to a LV distribution network – Generating plants up to and including Type B
This document specifies the technical requirements for the protection functions and the operational capabilities for generating plants, intended to operate in parallel with LV distribution networks....
Advertisement