DS/EN 50549-1
Requirements for generating plants to be connected in parallel with distribution networks – Part 1: Connection to a LV distribution network – Generating plants up to and including Type B
| Organization: | DS |
| Publication Date: | 24 April 2019 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Generators): | 29.160.20 |
scope:
These standards provide technical requirements for the connection of generating plants up to and including Type A (-1-1)/ Type B (-1-2) which can be operated in parallel with a public LV distribution network. They are intended to be used as a technical reference for connection agreements between DNOs and electricity producers and to demonstrate compliance with COMMISSION REGULATION (EU) 2016/631 (Requirements for Generators).
Document History