GMW15703
Two-Component Urethane Clearcoat Over Exposed Carbon Fiber
| Organization: | GMW |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the qualification and performance requirements of 2-component, high solids (40 to 55% volume solids as sprayed), urethane clearcoats direct over carbon fiber substrate. These clearcoats may require the addition of pigmentation to maintain "neutral" clearcoat color due to the inherent color of the Ultraviolet (UV) stabilizers needed to maintain durability in UV visible range.
Materials Description.
Clearcoat (CC) is flexible or rigid, two-component urethane or urethane blends.
Color Description.
Color Coding WAXXXX, supplier code, and batch number used for testing.
Symbols.
Not applicable.
Typical Applications.
These clearcoats are to be used on GM approved carbon fiber substrates.
Remarks.
Not applicable.
Document History