GMW15703

Two-Component Urethane Clearcoat Over Exterior Exposed Carbon Fiber

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2013
Status: inactive
Page Count: 4
scope:

This specification covers the qualification and performance requirements of two-component, high solids (40 to 55% volume solids as sprayed), urethane clearcoats direct over carbon fiber substrate. These clearcoats may require the addition of pigmentation to maintain "neutral" clearcoat color due to the inherent color of the Ultraviolet (UV) stabilizers needed to maintain durability in UV visible range.

Material Description. Clearcoat (CC) is a rigid, two-component urethane or urethane blends.

Color Description. Color coding WAXXXX, supplier code and batch number used for testing.

Typical Applications. These clearcoats are designed to be applied directly to GM approved carbon fiber substrates. Parts coated in this manner are typically used on the exterior of the vehicle and are designed to meet exterior durability performance requirements.

Document History

February 1, 2018
Two-Component Urethane Clearcoat Over Exterior Exposed Weave Carbon Fiber
This specification covers the qualification and performance requirements of two-component, high solids (40% volume solids to 55% volume solids as sprayed), urethane clearcoats directly over epoxy...
GMW15703
January 1, 2013
Two-Component Urethane Clearcoat Over Exterior Exposed Carbon Fiber
This specification covers the qualification and performance requirements of two-component, high solids (40 to 55% volume solids as sprayed), urethane clearcoats direct over carbon fiber substrate....
November 1, 2007
Two-Component Urethane Clearcoat Over Exposed Carbon Fiber
This specification covers the qualification and performance requirements of 2-component, high solids (40 to 55% volume solids as sprayed), urethane clearcoats direct over carbon fiber substrate....

References

Advertisement