DS/EN 62439-2/AC

Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)

inactive, Most Current
Organization: DS
Publication Date: 6 June 2018
Status: inactive
Page Count: 3
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems in general): 25.040.01
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery protocol based on a ring topology, designed to react deterministically on a single failure of an inter-switch link or switch in the network, under the control of a dedicated media redundancy manager node.

Document History

DS/EN 62439-2/AC
June 6, 2018
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
November 27, 2017
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
May 19, 2010
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
IEC 62439-2:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a recovery protocol based on a ring topology,...
Industrial communication networks high availability automation networks -- Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
Industrial communication networks - High availability automation networks -- Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies - the common...

References

Advertisement