DSF/FPREN 62439-2
Industrial communication networks high availability automation networks -- Part 2: Media Redundancy Protocol (MRP)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 85 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
Document History
June 6, 2018
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
November 27, 2017
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
May 19, 2010
Industrial communication networks – High availability automation networks – Part 2: Media Redundancy Protocol (MRP)
IEC 62439-2:2010(E) is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a recovery protocol based on a ring topology,...
DSF/FPREN 62439-2
Industrial communication networks high availability automation networks -- Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
Industrial communication networks - High availability automation networks -- Part 2: Media Redundancy Protocol (MRP)
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies - the common...