AFNOR - NF EN 50401
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 16 June 2018 |
| Status: | active |
| ICS Code (Mobile services in general): | 33.070.01 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
Document History
NF EN 50401
June 16, 2018
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
A description is not available for this item.
December 1, 2011
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
September 1, 2006
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.