AFNOR - NF EN 50401/A1

Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service

inactive
Organization: AFNOR
Publication Date: 1 December 2011
Status: inactive
ICS Code (Mobile services in general): 33.070.01
ICS Code (Radiation protection): 13.280
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

June 16, 2018
Product standard to demonstrate the compliance of base station equipment with radiofrequency electromagnetic field exposure limits (110 MHz - 100 GHz), when put into service
A description is not available for this item.
NF EN 50401/A1
December 1, 2011
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
September 1, 2006
Product standard to demonstrate the compliance of fixed equipment for radio transmission (110 MHz - 40 GHz) intended for use in wireless telecommunication networks with the basic restrictions or the reference levels related to general public exposure to radio frequency electromagnetic fields, when put into service
A description is not available for this item.
Advertisement