CENELEC - EN IEC 62386-333

Digital addressable lighting interface - Part 333: Particular requirements for control devices - Manual configuration (feature type 33)

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2018
Status: active
Page Count: 30
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts).

This document is applicable to IEC 62386-103:2014 and IEC 62386-103:2014/AMD1:- control devices supporting manual configuration.

NOTE Requirements for testing individual products during production are not included

Document History

EN IEC 62386-333
June 1, 2018
Digital addressable lighting interface - Part 333: Particular requirements for control devices - Manual configuration (feature type 33)
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts). This document is...

References

Advertisement