BSI - BS EN 4124
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 2018 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS EN 4124
June 30, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
A description is not available for this item.
December 16, 2004
Shank nuts, self-locking, heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage Classification: 1 210 MPa (at ambient temperature) / 730 degrees C
A description is not available for this item.
March 4, 2003
Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH-1302 (Waspaloy), silver plated on thread, for 60 swage Classification: 1210 MPa (at ambient temperature)/730 C
A description is not available for this item.