BSI - BS EN 4124

Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH-1302 (Waspaloy), silver plated on thread, for 60 swage Classification: 1210 MPa (at ambient temperature)/730 C

inactive
Organization: BSI
Publication Date: 4 March 2003
Status: inactive
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

June 30, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature) / 730 °C
A description is not available for this item.
December 16, 2004
Shank nuts, self-locking, heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage Classification: 1 210 MPa (at ambient temperature) / 730 degrees C
A description is not available for this item.
BS EN 4124
March 4, 2003
Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH-1302 (Waspaloy), silver plated on thread, for 60 swage Classification: 1210 MPa (at ambient temperature)/730 C
A description is not available for this item.

References

Advertisement