AASHTO M 235M/M 235

Standard Specification for Epoxy Resin Adhesives

active, Most Current
Buy Now
Organization: AASHTO
Publication Date: 1 January 2013
Status: active
Page Count: 11
scope:

This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. Some values have only SI units because the inch-pound equivalents are not used in practice. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards statements, see Section 9.

Document History

January 1, 2022
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. This...
AASHTO M 235M/M 235
January 1, 2013
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The values...
January 1, 2013
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The values...
January 1, 2003
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The values...
January 1, 2003
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component, epoxy-resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The values...
January 1, 2003
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.

References

Advertisement