AASHTO - M 235M/M 235

Standard Specification for Epoxy Resin Adhesives

active, Most Current
Organization: AASHTO
Publication Date: 1 January 2022
Status: active
Page Count: 10
scope:

This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces.

This specification does not cover epoxy-resin-base bonding systems that have been modified by addition of components such as cement, fine aggregate, or fiber reinforcement. Additional testing may be required to meet applicable specifications for these applications.

This specification does not address the effects of creep on epoxy-resin-base bonding systems while under load or the potential for creep rupture. Additional testing is required for applications where creep and creep rupture are critical.

The text of this standard refers to notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of this standard.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. Some values have only SI units because the inch-pound equivalents are not used in practice. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards statements, see Section 9.

Document History

M 235M/M 235
January 1, 2022
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. This...
January 1, 2013
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The values...
January 1, 2013
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The values...
January 1, 2003
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component epoxy resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The values...
January 1, 2003
Standard Specification for Epoxy Resin Adhesives
This specification covers two-component, epoxy-resin bonding systems for application to portland cement concrete, which are able to cure under humid conditions and bond to damp surfaces. The values...
January 1, 2003
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.
January 1, 1991
Standard Specification for Epoxy Resin Adhesives
A description is not available for this item.

References

Advertisement