ITU-T G.698.4

Multichannel bi-directional DWDM applications with port agnostic single-channel optical interfaces

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 March 2018
Status: active
Page Count: 30
scope:

The purpose of this Recommendation is to provide optical interface specifications towards the realization of transversely compatible bidirectional dense wavelength division multiplexing (DWDM) systems, primarily intended for metro applications. The tail-end equipment (TEE) transmitters have the capability to automatically adapt their DWDM channel frequency to the optical demultiplexer/optical multiplexer (OD/OM) or optical add/drop multiplexer (OADM) port they are connected to using feedback from the head-end equipment (HEE) via the head-to-tail message channel (HTMC).

This Recommendation defines and provides values for optical interface parameters of point-to-point DWDM applications on single-mode optical fibres through the use of the "black link" approach with both of the propagation directions sharing the same optical fibre end-to-end.

For the applications in this version of the Recommendation, the black-link does not contain optical amplifiers.

This Recommendation describes bidirectional DWDM systems that include the following features:

- channel frequency spacing: 50 GHz and 100 GHz;

- bit rate of signal channel: Up to 10 Gbit/s;

- transmission distance: Up to 20 km;

- capacity: Up to 40 bidirectional channels. Specifications are organized according to application codes

Document History

June 1, 2023
Multichannel bi-directional DWDM applications with port agnostic single-channel optical interfaces
The purpose of this Recommendation is to provide optical interface specifications for the realization of transversely compatible bidirectional dense wavelength division multiplexing (DWDM) systems,...
November 1, 2018
Multichannel bidirectional DWDM applications with port agnostic single-channel optical interfaces Corrigendum 1
A description is not available for this item.
ITU-T G.698.4
March 1, 2018
Multichannel bi-directional DWDM applications with port agnostic single-channel optical interfaces
The purpose of this Recommendation is to provide optical interface specifications towards the realization of transversely compatible bidirectional dense wavelength division multiplexing (DWDM)...

References

Advertisement