IEC 63093-11

Ferrite cores – Guidelines on dimensions and the limits of surface irregularities – Part 11: EC-cores for use in power supply applications

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2018
Status: active
Page Count: 22
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 63093 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of EC-cores made of ferrite and the essential dimensions of coil formers to be used with them, as well the effective parameter values to be used in calculations involving them. It also gives guidelines on allowable limits of surface irregularities applicable to EC-cores.

The specifications contained in this document are useful in negotiations between ferrite core manufacturers and customers about surface irregularities.

Document History

IEC 63093-11
June 1, 2018
Ferrite cores – Guidelines on dimensions and the limits of surface irregularities – Part 11: EC-cores for use in power supply applications
This part of IEC 63093 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of EC-cores made of ferrite and the essential dimensions of coil formers...

References

Advertisement