IEC 62317-11

Ferrite cores – Dimensions – Part 11: EC-cores for use in power supply applications

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2015
Status: active
Page Count: 34
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of EC-cores, the essential dimensions of coil formers to be used with them, and the effective parameter values to be used in calculations involving them.

The selection of core sizes for this standard is based on the philosophy of including those sizes which are industrial standards, either by inclusion in national standards, or by broadbased use in industry. See 62317-1 for more detail concerning the philosophy of selecting core sizes to be included.

Document History

IEC 62317-11
November 1, 2015
Ferrite cores – Dimensions – Part 11: EC-cores for use in power supply applications
This part of IEC 62317 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of EC-cores, the essential dimensions of coil formers to be used with...

References

Advertisement