DS/EN ISO 5458

Geometrical product specifications (GPS) – Geometrical tolerancing – Pattern and combined geometrical specification (ISO 5458:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 June 2018
Status: active
Page Count: 58
ICS Code (Limits and fits): 17.040.10
scope:

This International Standard establishes complementary rules to ISO 1101 for geometrical tolerancing of form, orientation, location or run-out. These rules are applicable when:
- one geometrical specification is applied to more than one geometrical feature considered individually or as united feature or as a pattern for GPS specification;
- more than one geometrical specification is to be established simultaneously with orientation and/ or location constraints between them. This International standard does not cover the use of the pattern (3.1):
- when the least and maximum material requirement is applied (see ISO 2692);
- when a datum is established from a collection of datum features without priority between them as a pattern (see ISO 5459).

Document History

DS/EN ISO 5458
June 12, 2018
Geometrical product specifications (GPS) – Geometrical tolerancing – Pattern and combined geometrical specification (ISO 5458:2018)
This International Standard establishes complementary rules to ISO 1101 for geometrical tolerancing of form, orientation, location or run-out. These rules are applicable when: — one geometrical...
May 20, 1999
Geometrical product specifications (GPS) - Geometrical tolerancing - Positional tolerancing
This International Standard describes positional tolerancing. This tolerancing method is applied to the location of a point, of a line nominally straight and of a surface nominally plane, e.g. the...
Geometrical product specifications (GPS) – Geometrical tolerancing – Pattern and combined geometrical specification (ISO/FDIS 5458:2017)
This International Standard establishes complementary rules to ISO 1101 for geometrical tolerancing of form, orientation, location or run-out. These rules are applicable when: — one geometrical...
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Positional tolerancing (ISO/DIS 5458:2015)
This International Standard establishes complementary rules to ISO 1101 for geometrical tolerancing of form, orientation, location or run-out. These rules are applicable when: — one geometrical...
Advertisement