DS/EN ISO 5458
Geometrical product specifications (GPS) - Geometrical tolerancing - Positional tolerancing
inactive
| Organization: | DS |
| Publication Date: | 20 May 1999 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This International Standard describes positional tolerancing. This tolerancing method is applied to the location of a point, of a line nominally straight and of a surface nominally plane, e.g. the centre of a sphere, the axis of a hole or shaft and the median surface of a slot.
Document History
June 12, 2018
Geometrical product specifications (GPS) – Geometrical tolerancing – Pattern and combined geometrical specification (ISO 5458:2018)
This International Standard establishes complementary rules to ISO 1101 for geometrical tolerancing of form, orientation, location or run-out. These rules are applicable when:
— one geometrical...
DS/EN ISO 5458
May 20, 1999
Geometrical product specifications (GPS) - Geometrical tolerancing - Positional tolerancing
This International Standard describes positional tolerancing. This tolerancing method is applied to the location of a point, of a line nominally straight and of a surface nominally plane, e.g. the...
Geometrical product specifications (GPS) – Geometrical tolerancing – Pattern and combined geometrical specification (ISO/FDIS 5458:2017)
This International Standard establishes complementary rules to ISO 1101 for geometrical tolerancing of form, orientation, location or run-out. These rules are applicable when:
— one geometrical...
Geometrical Product Specifications (GPS) - Geometrical tolerancing - Positional tolerancing (ISO/DIS 5458:2015)
This International Standard establishes complementary rules to ISO 1101 for geometrical tolerancing of form, orientation, location or run-out. These rules are applicable when:
— one geometrical...