CEI EN 62561-5

Lightning protection system components (LPSC) Part 5: Requirements for earth electrode inspection housings and earth electrode seals

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2018
Status: active
Page Count: 26
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals.

Lightning protection system components (LPSC) can also be suitable for use in hazardous atmospheres. There are therefore additional requirements when installing the components under such conditions.

NOTE Different requirements and test procedures are given in EN 124 (all parts) and EN 1253 (all parts).

Document History

CEI EN 62561-5
May 1, 2018
Lightning protection system components (LPSC) Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system...
November 1, 2012
Lightning Protection System Components (LPSC) Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This Part 5 of IEC 62561 specifies the requirements and tests for – earth electrode inspection housings (earth pit), – earth electrode seals. Lightning protection system components (LPSC) may also...

References

Advertisement