CEI EN 62561-5

Lightning Protection System Components (LPSC) Part 5: Requirements for earth electrode inspection housings and earth electrode seals

inactive
Buy Now
Organization: CEI
Publication Date: 1 November 2012
Status: inactive
Page Count: 20
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This Part 5 of IEC 62561 specifies the requirements and tests for

- earth electrode inspection housings (earth pit),

- earth electrode seals.

Lightning protection system components (LPSC) may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for the components to be installed in such conditions.

NOTE Different requirements and test procedures are given in EN 124 and EN-1253-1.

Document History

May 1, 2018
Lightning protection system components (LPSC) Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This part of IEC 62561 specifies the requirements and tests for earth electrode inspection housings (earth housing) installed in the earth and for earth electrode seals. Lightning protection system...
CEI EN 62561-5
November 1, 2012
Lightning Protection System Components (LPSC) Part 5: Requirements for earth electrode inspection housings and earth electrode seals
This Part 5 of IEC 62561 specifies the requirements and tests for – earth electrode inspection housings (earth pit), – earth electrode seals. Lightning protection system components (LPSC) may also...

References

Advertisement