CENELEC - EN 62305-2
Protection against lightning - Part 2: Risk management
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 146 |
| ICS Code (Lightning protection): | 91.120.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of EN 62305 is applicable to risk assessment for a structure due to lightning flashes to earth.
Its purpose is to provide a procedure for the evaluation of such a risk. Once an upper tolerable limit for the risk has been selected, this procedure allows the selection of appropriate protection measures to be adopted to reduce the risk to or below the tolerable limit.
Document History
EN 62305-2
May 1, 2012
Protection against lightning - Part 2: Risk management
This part of EN 62305 is applicable to risk assessment for a structure due to lightning flashes to earth.
Its purpose is to provide a procedure for the evaluation of such a risk. Once an upper...
February 1, 2006
Protection against lightning Part 2: Risk management
A description is not available for this item.