DS/EN ISO 8434-1

Metallic tube connections for fluid power and general use – Part 1: 24 degree cone connectors

inactive
Organization: DS
Publication Date: 28 September 2007
Status: inactive
Page Count: 40
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and non-ferrous tubes with outside diameters from 4 mm to 42 mm inclusive. These connectors are for use in fluid power and general applications within the limits of pressure and temperature specified in this part of ISO 8434. They are intended for the connection of plain end tubes and hose fittings to ports in accordance with ISO 6149-1, ISO 1179-1 and ISO 9974-1. (See ISO 12151-2 for related hose fitting specification.) These connectors provide full-flow connections in hydraulic systems operating to the working pressures shown in Table 1. Because many factors influence the pressure at which a system performs satisfactorily, these values are not to be understood as guaranteed minimums. For every application, sufficient testing will need to be conducted and reviewed by both the user and manufacturer to ensure that required performance levels are met. NOTE 1: For new designs in hydraulic fluid power applications, see the requirements given in 9.6. Where the requirements of the application allow for the use of elastomeric seals, connector designs that conform to International Standards and incorporate elastomeric sealing are preferred. NOTE 2: For use under conditions outside the pressure and/or temperature limits specified, see 5.4. This part of ISO 8434 also specifies a performance and qualification test for these connectors.

Document History

September 3, 2018
Metallic tube connections for fluid power and general use – Part 1: 24° cone connectors (ISO 8434-1:2018)
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O‑ring seal cone (referred to as DKO) suitable for use with ferrous and non‑ferrous...
June 25, 2009
Metallic tube connections for fluid power and general use – Part 1: 24 degree cone connectors
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
DS/EN ISO 8434-1
September 28, 2007
Metallic tube connections for fluid power and general use – Part 1: 24 degree cone connectors
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
February 11, 1998
Metallic tube connections for fluid power and general use - Part 1: 24° compression fittings
This part of ISO 8434 specifies general and dimensional requirements for the design and performance of 24° compression fittings which are suitable for use with ferrous and non-ferrous tubes with...
Metallic tube connections for fluid power and general use – Part 1: 24° cone connectors (ISO/DIS 8434-1:2016)
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
Metallic tube connections for fluid power and general use – Part 1: 24 degree cone connectors (ISO/FDIS 8434-1:2018)
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
Advertisement