DS/EN ISO 8434-1

Metallic tube connections for fluid power and general use - Part 1: 24° compression fittings

inactive
Organization: DS
Publication Date: 11 February 1998
Status: inactive
Page Count: 40
ICS Code (Piping and couplings): 23.100.40
scope:

This part of ISO 8434 specifies general and dimensional requirements for the design and performance of 24° compression fittings which are suitable for use with ferrous and non-ferrous tubes with outside diameters from 4 mm to 42 mm, inclusive.

Document History

September 3, 2018
Metallic tube connections for fluid power and general use – Part 1: 24° cone connectors (ISO 8434-1:2018)
This document specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O‑ring seal cone (referred to as DKO) suitable for use with ferrous and non‑ferrous...
June 25, 2009
Metallic tube connections for fluid power and general use – Part 1: 24 degree cone connectors
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
September 28, 2007
Metallic tube connections for fluid power and general use – Part 1: 24 degree cone connectors
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
DS/EN ISO 8434-1
February 11, 1998
Metallic tube connections for fluid power and general use - Part 1: 24° compression fittings
This part of ISO 8434 specifies general and dimensional requirements for the design and performance of 24° compression fittings which are suitable for use with ferrous and non-ferrous tubes with...
Metallic tube connections for fluid power and general use – Part 1: 24° cone connectors (ISO/DIS 8434-1:2016)
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
Metallic tube connections for fluid power and general use – Part 1: 24 degree cone connectors (ISO/FDIS 8434-1:2018)
This part of ISO 8434 specifies the general and dimensional requirements for 24° cone connectors using cutting ring and O-ring seal cone (referred to as DKO) suitable for use with ferrous and...
Advertisement