DIN EN ISO 3233-2
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO/DIS 3233-2:2018); German and English version prEN ISO 3233-2:2018
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2018 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Paints and varnishes): | 87.040 |
Document History
January 1, 2020
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2019)
A description is not available for this item.
DIN EN ISO 3233-2
July 1, 2018
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO/DIS 3233-2:2018); German and English version prEN ISO 3233-2:2018
A description is not available for this item.
October 1, 2014
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of the dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2014)
This part of ISO 3233 specifies a method for determining the non-volatile matter by volume (NVv) of coating materials by determining the practical dry-film density. This method determines the volume...