DIN EN ISO 3233-2

Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of the dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2014)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: inactive
Page Count: 17
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 3233 specifies a method for determining the non-volatile matter by volume (NVv) of coating materials by determining the practical dry-film density. This method determines the volume percentage of non-volatile matter in paints, varnishes and related products by measuring the density of a dry coating for any specified temperature range and period of drying or curing.

Using the non-volatile matter by volume results obtained in accordance with this part of ISO 3233, it is possible to calculate the practical spreading rate of coating materials.

This method specifies an additional shape of plate to those described in ISO 3233-1 and is suitable for all products which can be applied by dipping.

This part of ISO 3233 is not applicable to coating materials which exceed the critical pigment volume concentration (CPVC).

Document History

January 1, 2020
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2019)
A description is not available for this item.
July 1, 2018
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle (ISO/DIS 3233-2:2018); German and English version prEN ISO 3233-2:2018
A description is not available for this item.
DIN EN ISO 3233-2
October 1, 2014
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of the dry film density on coated test panels by the Archimedes principle (ISO 3233-2:2014)
This part of ISO 3233 specifies a method for determining the non-volatile matter by volume (NVv) of coating materials by determining the practical dry-film density. This method determines the volume...

References

Advertisement