DIN EN 4122
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C; German and English version EN 4122:2018
| Organization: | DIN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This document specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications.
Classification: 1 100 MPa1 / 650 °C2.
1 Correspond to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.
2 Maximum test temperature of the parts.
Document History