DIN EN 4122

Aerospace series; shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread; classification: 1100 MPa (at ambient temperature)/650 °C

inactive
Organization: DIN
Publication Date: 1 June 1994
Status: inactive
ICS Code (Nuts): 49.030.30

Document History

July 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C; German and English version EN 4122:2018
This document specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification: 1 100 MPa1 / 650 °C2. 1 Correspond to the...
January 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C; German and English version FprEN 4122:2017
A description is not available for this item.
November 1, 2006
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version EN 4122:2004
A description is not available for this item.
DIN EN 4122
June 1, 1994
Aerospace series; shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread; classification: 1100 MPa (at ambient temperature)/650 °C
A description is not available for this item.
Advertisement