DIN EN ISO 10364

Structural adhesives - Determination of the pot life (working life) of multi-component adhesives (ISO 10364:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2018
Status: active
Page Count: 16
ICS Code (Adhesives): 83.180
scope:

This International Standard specifies methods for determining the pot life of multi-part adhesives in order to be able to determine whether the pot life conforms to the minimum specified working life required of an adhesive.

For the purposes of simplification, the term "pot life" is deemed to have the same meaning as "working life" and will be used to represent both throughout this International Standard. Methods described to measure the property provide different answers. So the results shall be specified with respect to the method used.

The test methods described are suitable for assessing all multi-part adhesives, and especially epoxy based and polyurethane based adhesives, but they are not suitable for some acrylic-based adhesives.

NOTE 1 Some of the methods described in this International Standard can also be suitable for determination of working life of one-part adhesives that react to humidity (e.g. PUR prepolymers).

NOTE 2 This International Standard can also be used for assessing non-structural adhesives.

Document History

December 1, 2022
Structural adhesives - Determination of the pot life (working life) of multi-component adhesives (ISO/DIS 10364:2022); German and English version prEN ISO 10364:2022
A description is not available for this item.
DIN EN ISO 10364
June 1, 2018
Structural adhesives - Determination of the pot life (working life) of multi-component adhesives (ISO 10364:2015)
This International Standard specifies methods for determining the pot life of multi-part adhesives in order to be able to determine whether the pot life conforms to the minimum specified working life...
December 1, 2016
Structural adhesives - Determination of the pot life (working life) of multi-component adhesives (ISO 10364:2015); German and English version prEN ISO 10364:2016
A description is not available for this item.

References

Advertisement