DIN EN ISO 2555

Plastics - Resins in the liquid state or as emulsions or dispersions - Determination of apparent viscosity using a single cylinder type rotational viscometer method (ISO 2555:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2018
Status: active
Page Count: 26
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a method of determining apparent viscosity of resins in a liquid state using a single cylinder type rotational viscometer.

The method can be used for viscosity measurements in the range from 0,02 Pa ⋅ s to 60 000 Pa ⋅ s.

This document is applicable to both Newtonian and non-Newtonian liquids and the measured apparent viscosity depends on the velocity gradient to which the liquids are subjected during the measurement.

Document History

DIN EN ISO 2555
September 1, 2018
Plastics - Resins in the liquid state or as emulsions or dispersions - Determination of apparent viscosity using a single cylinder type rotational viscometer method (ISO 2555:2018)
This document specifies a method of determining apparent viscosity of resins in a liquid state using a single cylinder type rotational viscometer. The method can be used for viscosity measurements...
May 1, 2017
Plastics - Resins in the liquid state or as emulsions or dispersions - Determination of apparent viscosity using a single cylinder type rotational viscometer method (ISO/DIS 2555:2017); German and English version prEN ISO 2555:2017
A description is not available for this item.
January 1, 2000
Resins in the liquid state or as emulsions or dispersions - Determination of apparent viscosity by the Brookfield Test method (ISO 2555:1989)
A description is not available for this item.

References

Advertisement