DIN EN ISO 2555

Resins in the liquid state or as emulsions or dispersions - Determination of apparent viscosity by the Brookfield Test method (ISO 2555:1989)

inactive
Organization: DIN
Publication Date: 1 January 2000
Status: inactive
Page Count: 11
ICS Code (Thermosetting materials): 83.080.10

Document History

September 1, 2018
Plastics - Resins in the liquid state or as emulsions or dispersions - Determination of apparent viscosity using a single cylinder type rotational viscometer method (ISO 2555:2018)
This document specifies a method of determining apparent viscosity of resins in a liquid state using a single cylinder type rotational viscometer. The method can be used for viscosity measurements...
May 1, 2017
Plastics - Resins in the liquid state or as emulsions or dispersions - Determination of apparent viscosity using a single cylinder type rotational viscometer method (ISO/DIS 2555:2017); German and English version prEN ISO 2555:2017
A description is not available for this item.
DIN EN ISO 2555
January 1, 2000
Resins in the liquid state or as emulsions or dispersions - Determination of apparent viscosity by the Brookfield Test method (ISO 2555:1989)
A description is not available for this item.

References

Advertisement