DS/EN ISO 22721

Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 July 2007
Status: active
Page Count: 24
ICS Code (Components for conveyors): 53.040.20
scope:

To provide the physical performance criteria against which assessment of conformity is to be adjudged. Excluding safety requirements specified elsewhere.

Document History

DS/EN ISO 22721
July 26, 2007
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining
To provide the physical performance criteria against which assessment of conformity is to be adjudged. Excluding safety requirements specified elsewhere.
Conveyor belts – Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining (ISO/DIS 22721:2022)
ISO 22721:2007 specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for underground mining on flat or troughed idlers. It is not applicable to light...

References

Advertisement