DSF/PREN ISO 22721

Conveyor belts – Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining (ISO/DIS 22721:2022)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Components for conveyors): 53.040.20
ICS Code (Haulage and hoisting equipment): 73.100.40
scope:

ISO 22721:2007 specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for underground mining on flat or troughed idlers. It is not applicable to light conveyor belts as described in ISO 21183‑1. ISO 22721:2007 does not include requirements for plastics covers.

Document History

July 26, 2007
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining
To provide the physical performance criteria against which assessment of conformity is to be adjudged. Excluding safety requirements specified elsewhere.
DSF/PREN ISO 22721
Conveyor belts – Specification for rubber- or plastics-covered conveyor belts of textile construction for underground mining (ISO/DIS 22721:2022)
ISO 22721:2007 specifies requirements for rubber- or plastics-covered conveyor belting of textile construction for underground mining on flat or troughed idlers. It is not applicable to light...
Advertisement