DLA - DSCC-VID-V62/03607 REV C

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL BUFFER AND LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 25 June 2018
Status: active
Page Count: 12
scope:

This drawing documents the general requirements of a high performance octal buffer and line driver with three-state outputs microcircuit, with an operating temperature range of -55°C to +125°C for device type 01 and -40°C to +125°C for device type 02.

Document History

DSCC-VID-V62/03607 REV C
June 25, 2018
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL BUFFER AND LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance octal buffer and line driver with three-state outputs microcircuit, with an operating temperature range of -55°C to +125°C for...
April 10, 2012
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL BUFFER AND LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance octal buffer and line driver with three-state outputs microcircuit, with an operating temperature range of -55ºC to +125ºC for...
April 13, 2004
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL BUFFER AND LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
November 7, 2002
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL BUFFER AND LINE DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement