DLA - SMD-5962-85030 REV C

MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM

inactive
Organization: DLA
Publication Date: 22 December 1992
Status: inactive
Page Count: 17

Document History

March 10, 2020
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
September 18, 2014
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES,THIN FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 26, 2007
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 10, 2005
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 8, 1999
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
November 18, 1993
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
This drawing describes device requirements for class H hybrid Microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
August 17, 1993
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
A description is not available for this item.
SMD-5962-85030 REV C
December 22, 1992
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
A description is not available for this item.
August 1, 1989
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
A description is not available for this item.
December 31, 1986
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
A description is not available for this item.
April 28, 1986
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
A description is not available for this item.
Advertisement