DLA - SMD-5962-85030 REV E
MICROCIRCUIT, HYBRID, LINEAR, PRECISION VOLTAGE REFERENCES, THIN FILM
| Organization: | DLA |
| Publication Date: | 18 November 1993 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing describes device requirements for class H hybrid Microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01, 02 2700 Precision +10.000-volt reference 03, 04 2702 Precision ±10.000-volt reference 05, 06 2701 Precision −10.000-volt reference
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 14 Dual-in-line X See figure 1 14 Dual-in-line Y See figure 1 14 Dual-in-line 3 CQCC1-N28 28 Square leadless chip-carrier
The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VS): VCC (device types 01, 02, 03, 04) . . . . . . . . . . . . +20 V dc VEE (device types 03, 04, 05, 06) . . . . . . . . . . . . −20 V dc Power dissipation (PD), TA = +25°C: Device types 01, 02, 05, 06 . . . . . . . . . . . . . . . 300 mW Device types 03, 04 . . . . . . . . . . . . . . . . . . . 450 mW Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Short circuit protection (to GND) . . . . . . . . . . . . . Continuous Thermal resistance: Junction-to-case (θJC): Cases C and 3 . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case X . . . . . . . . . . . . . . . . . . . . . . . . 7°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . 8°C/W Junction-Ambient (θJA): Case X . . . . . . . . . . . . . . . . . . . . . . . . 30°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . . 25°C/W
Supply voltage range (VCC) . . . . . . . . . . . . . . . . +13.5 V dc to +16.5 V dc Supply voltage range (VEE) . . . . . . . . . . . . . . . . −13.5 V dc to −16.5 V dc Output current . . . . . . . . . . . . . . . . . . . . . . 5 mA 1/ Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History