DS/EN 50464-4
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV – Part 4: Requirements and tests concerning pressurised corrugated tanks
inactive
| Organization: | DS |
| Publication Date: | 24 May 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution transformers. NOTE - Variations of oil temperature due to variations of ambient temperature and loading, result in deformation of tank walls.
Document History
January 10, 2012
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV – Part 4: Requirements and tests concerning pressurised corrugated tanks
This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution...
DS/EN 50464-4
May 24, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV – Part 4: Requirements and tests concerning pressurised corrugated tanks
This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution...
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 4: Requirements and tests concerning pressurised corrugated tanks
This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution...