DS/EN 50464-4/A1
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV – Part 4: Requirements and tests concerning pressurised corrugated tanks
inactive, Most Current
| Organization: | DS |
| Publication Date: | 10 January 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution transformers.NOTE Variations of oil temperature due to variations of ambient temperature and loading, result in deformation of tank walls.
Document History
DS/EN 50464-4/A1
January 10, 2012
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV – Part 4: Requirements and tests concerning pressurised corrugated tanks
This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution...
May 24, 2007
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV – Part 4: Requirements and tests concerning pressurised corrugated tanks
This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution...
Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 4: Requirements and tests concerning pressurised corrugated tanks
This Part 4 of EN 50464 series is applicable to test procedures to verify the mechanical withstand capability of the corrugated tanks of completely oil filled and hermetically sealed distribution...