IEEE PC62.35 DRAFT

Draft Standard for Test Methods for Silicon Avalanche Semiconductor Surge Protective Device Components

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 1 April 2018
Status: active
Page Count: 9
scope:

This standard applies to the avalanche breakdown diodes 1 used for surge protection on systems with voltages equal to or less than 1000 V rms or 1200 V dc. The avalanche breakdown  diode surge suppressor is a semiconductor diode which can operate in either the forward or reverse direction of its V-I characteristic. This component is a single package, which may be assembled from any combination of series and/or parallel diode chips. This standard contains definitions, service conditions, and a series of test criteria for determining the electrical characteristics and verifying ratings of these avalanche breakdown diodes. If the characteristics differ with the direction of conduction, then each direction of conduction shall be separately specified.

 

Document History

December 5, 2018
Standard Test Methods for Avalanche Junction Semiconductor Surge-Protective Device Components - Corrigendum 1
A description is not available for this item.
IEEE PC62.35 DRAFT
April 1, 2018
Draft Standard for Test Methods for Silicon Avalanche Semiconductor Surge Protective Device Components
This standard applies to the avalanche breakdown diodes 1 used for surge protection on systems with voltages equal to or less than 1000 V rms or 1200 V dc. The avalanche breakdown  diode surge...
March 25, 2010
Standard Test Methods for Avalanche Junction Semiconductor Surge-Protective Device Components
This standard applies to two terminal or multiple terminal silicon avalanche breakdown diodes (ABD), which are one type of surge protective device component (SPDC). In this document, these devices...
January 1, 1987
Standard Test Specifications for Avalanche Junction Semiconductor Surge-Protective Devices
This standard applies to a two terminal avalanche junction surge suppressor for surge protective application on systems with dc to 420 Hz frequency and voltages equal to or less than 1000 V rms or...
Advertisement