CENELEC - EN 60034-12

Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors

inactive
Organization: CENELEC
Publication Date: 1 May 2002
Status: inactive
Page Count: 16
ICS Code (Motors): 29.160.30

Document History

June 1, 2017
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
This part of IEC 60034 specifies the parameters for eight designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that: – have...
EN 60034-12
May 1, 2002
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors
A description is not available for this item.
May 1, 2002
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors
A description is not available for this item.
August 1, 1995
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz
A description is not available for this item.
August 1, 1995
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz
A description is not available for this item.

References

Advertisement