CENELEC - EN 60034-12
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz
inactive
| Organization: | CENELEC |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
Document History
June 1, 2017
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
This part of IEC 60034 specifies the parameters for eight designs of starting performance of single-speed three-phase 50 Hz or 60 Hz cage induction motors in accordance with IEC 60034-1 that:
– have...
May 1, 2002
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors
A description is not available for this item.
May 1, 2002
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors
A description is not available for this item.
August 1, 1995
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz
A description is not available for this item.
EN 60034-12
August 1, 1995
Rotating Electrical Machines Part 12: Starting Performance of Single-Speed Three-Phase Cage Induction Motors for Voltages up to and Including 690 V, 50 Hz
A description is not available for this item.