ISO 6282
Plain bearings - Metallic thin-walled half bearings - Determination of the σ0,01*-limit
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies a method of determining the σ0,01*‑limit for the steel backing of thin‑walled multilayer half bearings for bearing diameters up to 80 mm. It can also be used for bearing diameters up to 160 mm.
Document History
ISO 6282
June 1, 2018
Plain bearings - Metallic thin-walled half bearings - Determination of the σ0,01*-limit
This document specifies a method of determining the σ0,01*‑limit for the steel backing of thin‑walled multilayer half bearings for bearing diameters up to 80 mm. It can also be used for bearing...
January 1, 1983
Plain Bearings - Metallic Thin-Walled Half Bearings - Determination of the Conductivity 0,01-Limit First Edition
A description is not available for this item.