ISO 3548-2
Plain bearings — Thin-walled half bearings with or without flange — Part 2: Measurement of wall thickness and flange thickness
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
This document specifies in accordance with ISO 12301 the checking of the wall-thickness of thin-walled half bearings with or without flange and describes the necessary checking methods and measuring equipment.
It applies to a maximum bearing diameter of 150 mm. It can be applied to a bigger diameter, provided that there is an agreement between the supplier and the user.
Document History
ISO 3548-2
September 1, 2020
Plain bearings — Thin-walled half bearings with or without flange — Part 2: Measurement of wall thickness and flange thickness
This document specifies in accordance with ISO 12301 the checking of the wall-thickness of thin-walled half bearings with or without flange and describes the necessary checking methods and measuring...
August 15, 2009
Plain bearings — Thin-walled half bearings with or without flange — Part 2: Measurement of wall thickness and flange thickness
This part of ISO 3548 specifies, in accordance with ISO 12301, the checking of the wall-thickness of thin-walled half bearings with or without flange and describes the required checking methods and...