ISO 3548-2

Plain bearings — Thin-walled half bearings with or without flange — Part 2: Measurement of wall thickness and flange thickness

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2009
Status: inactive
Page Count: 14
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 3548 specifies, in accordance with ISO 12301, the checking of the wall-thickness of thin-walled half bearings with or without flange and describes the required checking methods and measuring equipment. It applies to a maximum bearing diameter of 150 mm. If this part of ISO 3548 is applied to a greater diameter, an agreement can be formulated between the supplier and the user.

Document History

September 1, 2020
Plain bearings — Thin-walled half bearings with or without flange — Part 2: Measurement of wall thickness and flange thickness
This document specifies in accordance with ISO 12301 the checking of the wall-thickness of thin-walled half bearings with or without flange and describes the necessary checking methods and measuring...
ISO 3548-2
August 15, 2009
Plain bearings — Thin-walled half bearings with or without flange — Part 2: Measurement of wall thickness and flange thickness
This part of ISO 3548 specifies, in accordance with ISO 12301, the checking of the wall-thickness of thin-walled half bearings with or without flange and describes the required checking methods and...

References

Advertisement